RAF Electronic Hardware Spacers Inch 1124-4-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1124-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1124-4-SS
Spacers Inch 1124-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1495-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1495-ND
Board Spacers, Standoffs 1772-1495-ND
"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1124-4-SS
Standoffs & Spacers 1124-4-SS
Standoffs & Spacers 1/4 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 1/4 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware - 27T8542 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
27T8542
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware 27T8542
SPACER, SS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1124-4-SS 1772-1495-ND 1124-4-SS 27T8542
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details