RAF Electronic Hardware Spacers Inch 1124-4-PH

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1124-4-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1124-4-PH
Spacers Inch 1124-4-PH
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2638-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2638-ND
Board Spacers, Standoffs 1772-2638-ND
"Round Spacer Unthreaded Phenolic 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Phenolic 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1124-4-PH
Standoffs & Spacers 1124-4-PH
Standoffs & Spacers 1/4 Rd X 1/4 X .115 ID Round Spacer

Standoffs & Spacers 1/4 Rd X 1/4 X .115 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1124-4-PH 1772-2638-ND 1124-4-PH
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details