RAF Electronic Hardware Spacers Inch 1123-4-B

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1123-4-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1123-4-B
Spacers Inch 1123-4-B
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1123-4-B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1123-4-B-ND
Board Spacers, Standoffs 1772-1123-4-B-ND
"Round Spacer Unthreaded Brass 0.188"" (4.78mm) 3/16"""

"Round Spacer Unthreaded Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Spacer, Round, Brass, 4.76Mm; Spacer Material Raf Electronic Hardware - 71T6815 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 4.76Mm; Spacer Material Raf Electronic Hardware
71T6815
Spacer, Round, Brass, 4.76Mm; Spacer Material Raf Electronic Hardware 71T6815
SPACER, ROUND, BRASS, 4.76MM; Spacer Material:Brass; Overall Length:4.76mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 4.76MM; Spacer Material:Brass; Overall Length:4.76mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1123-4-B 1772-1123-4-B-ND 71T6815
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Round, Brass, 4.76Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details