RAF Electronic Hardware Spacers Inch 1122-4-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1122-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1122-4-SS
Spacers Inch 1122-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1550-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1550-ND
Board Spacers, Standoffs 1772-1550-ND
"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware - 27T8524 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware
27T8524
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware 27T8524
SPACER, SS, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:3.175mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:3.175mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1122-4-SS
Standoffs & Spacers 1122-4-SS
Standoffs & Spacers 1/8 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 1/8 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1122-4-SS 1772-1550-ND 27T8524 1122-4-SS
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details