RAF Electronic Hardware Spacers Inch 1110-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1110-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1110-4-N
Spacers Inch 1110-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1720-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1720-ND
Board Spacers, Standoffs 1772-1720-ND
"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Spacer, Nylon, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware - 27T8502 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware
27T8502
Spacer, Nylon, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware 27T8502
SPACER, NYLON, 4.776MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, NYLON, 4.776MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1110-4-N
Standoffs & Spacers 1110-4-N
Standoffs & Spacers 5/16 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 5/16 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1110-4-N 1772-1720-ND 27T8502 1110-4-N
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Nylon, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
3/16 Round Female Standoff - 2030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details