RAF Electronic Hardware Spacers Inch 1110-2-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1110-2-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1110-2-SS
Spacers Inch 1110-2-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Ss, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware - 27T8500 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware
27T8500
Spacer, Ss, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware 27T8500
SPACER, SS, 4.776MM X 7.95MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:7.95mm; Product Range:-; Bore Size:2.286mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, SS, 4.776MM X 7.95MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:7.95mm; Product Range:-; Bore Size:2.286mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1110-2-SS
Standoffs & Spacers 1110-2-SS
Standoffs & Spacers 5/16 LNGTH 0.09 ID SCRW SZ 2 RND SPACER

Standoffs & Spacers 5/16 LNGTH 0.09 ID SCRW SZ 2 RND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1110-2-SS 27T8500 1110-2-SS
Product Name Spacers Inch Spacer, Ss, 4.776Mm X 7.95Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3.5-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details