SPACER, AL, 0.188MM X 0.188MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:4.775mm; Product Range:-; Bore Size:0.09mm; External Width:0.188mm RoHS Compliant: Yes
Standoffs & Spacers 3/16 LNGTH 0.09 ID SCRW SZ 2 RND SPACER
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 27T8486 | 1108-2-AL-7 |
| Product Name | Spacer, Al, 0.188Mm X 0.188Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Round | Standoff |