The Century Spring Corp. Compression Spring with part number 10754 has an outer diameter of 0.203 inches (5.16 mm) and a free length of 1.41 inches (35.7 mm). It features a wire diameter of 0.141 inches (3.6 mm) and is made from stainless steel (SST). The spring has a suggested maximum load of 22.0 lbs (97.9 N) and a suggested maximum deflection of 5.0 inches (127 mm). The solid length of the spring is 0.87 inches (22.0 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 10754 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |