The Panel Screw Retainer - Style E, part number 1039-093-B, is constructed from brass and features a 1/4-20 thread type. It is compliant with RoHS regulations and does not have any plating finish. The dimensions include a panel thickness compatibility of 0.084 to 0.099 inches, with various measurements for other dimensions ranging from 0.093 inches to 0.532 inches. This product is suitable for applications requiring secure panel attachment with specific dimensional requirements.
Panel Screw Retainer - Style E
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1039-093-B |
| Product Name | Panel Screw Retainer StyleE |
| Type & Shape | PCB Support (No Hole / Solid Post) |