RAF Electronic Hardware Captive Panel Screws Style5 0985-S

Description
Captive Panel Screws - Style 5
Description
Captive Panel Screws - Style 5
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0985-S, are constructed from steel and feature a length of 1-9/16 inches measured from under the head. The screws have a thread size of 10-32 and a head diameter of 0.363 inches. The shank length is 1-3/16 inches, and the overall dimensions include a head height of 0.162 inches and a total length of 1/4 inch. These screws are RoHS compliant and do not have any plating finish. The precise tolerances for various dimensions are provided, ensuring compatibility with specific applications.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0985-S, are constructed from steel and feature a length of 1-9/16 inches measured from under the head. The screws have a thread size of 10-32 and a head diameter of 0.363 inches. The shank length is 1-3/16 inches, and the overall dimensions include a head height of 0.162 inches and a total length of 1/4 inch. These screws are RoHS compliant and do not have any plating finish. The precise tolerances for various dimensions are provided, ensuring compatibility with specific applications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style5 - 0985-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style5
0985-S
Captive Panel Screws Style5 0985-S
Captive Panel Screws - Style 5

Captive Panel Screws - Style 5

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0985-S
Product Name Captive Panel Screws Style5
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827338 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details