RAF Electronic Hardware Captive Panel Screws Style5 0962-B

Description
Captive Panel Screws - Style 5
Description
Captive Panel Screws - Style 5
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0962-B, are constructed from brass and feature a length of 1-11/16 inches, measured from under the head. The screws have a thread size of 10-24 and a head diameter of 0.363 inches. The shank length is 1-5/16 inches, and the overall dimensions include a head length of 0.162 inches and a total length of 1/4 inch. This product is RoHS compliant and does not have any plating finish. The specifications indicate precise tolerances, making these screws suitable for applications requiring reliable fastening solutions.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0962-B, are constructed from brass and feature a length of 1-11/16 inches, measured from under the head. The screws have a thread size of 10-24 and a head diameter of 0.363 inches. The shank length is 1-5/16 inches, and the overall dimensions include a head length of 0.162 inches and a total length of 1/4 inch. This product is RoHS compliant and does not have any plating finish. The specifications indicate precise tolerances, making these screws suitable for applications requiring reliable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style5 - 0962-B - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style5
0962-B
Captive Panel Screws Style5 0962-B
Captive Panel Screws - Style 5

Captive Panel Screws - Style 5

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0962-B
Product Name Captive Panel Screws Style5
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Self-Clinching Captive Studs - 827338 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details