RAF Electronic Hardware Captive Panel Screws Style4 0826-SS

Description
Captive Panel Screws - Style 4
Datasheet
Description
Captive Panel Screws - Style 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0826-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0826-SS
Captive Panel Screws Style4 0826-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 0.813 ; Thread Size Imperial Raf Electronic Hardware - 27T8476 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 0.813 ; Thread Size Imperial Raf Electronic Hardware
27T8476
Captive Panel Screw, Ss, 4-40, 0.813 ; Thread Size Imperial Raf Electronic Hardware 27T8476
CAPTIVE PANEL SCREW, SS, 4-40, 0.813 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.813"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 0.813 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.813"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0826-SS 27T8476
Product Name Captive Panel Screws Style4 Captive Panel Screw, Ss, 4-40, 0.813 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - 12-11020-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Immersion Coating
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details