RAF Electronic Hardware Captive Panel Screws Style4 0823-SS

Description
Captive Panel Screws - Style 4
Datasheet
Description
Captive Panel Screws - Style 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0823-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0823-SS
Captive Panel Screws Style4 0823-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8473 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8473
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8473
CAPTIVE PANEL SCREW, SS, 4-40, 0.625 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 0.625 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0823-SS 27T8473
Product Name Captive Panel Screws Style4 Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 6-32 Thread - 8710 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3120 inch (7.92 mm)
Material Stainless Steel
View Details
Captive Screws - 09-11-202-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Stainless Steel
View Details
Self-Clinching Captive Studs - 827417 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers