RAF Electronic Hardware Captive Panel Screws Style3 0736-S

Description
Captive Panel Screws - Style 3
Description
Captive Panel Screws - Style 3
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0736-S, are constructed from steel and feature a length of 1-1/16 inches measured from under the head. The screws have a thread size of 1/4-20 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a head length of 3/16 inch, a total length of 1-1/16 inches, and a shank diameter of 0.175 inches. These specifications make the screws appropriate for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0736-S, are constructed from steel and feature a length of 1-1/16 inches measured from under the head. The screws have a thread size of 1/4-20 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a head length of 3/16 inch, a total length of 1-1/16 inches, and a shank diameter of 0.175 inches. These specifications make the screws appropriate for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style3 - 0736-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style3
0736-S
Captive Panel Screws Style3 0736-S
Captive Panel Screws - Style 3

Captive Panel Screws - Style 3

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0736-S
Product Name Captive Panel Screws Style3
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - 12-11-405-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details
Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details