RAF Electronic Hardware Captive Panel Screws Style3 0709-B

Description
Captive Panel Screws - Style 3
Description
Captive Panel Screws - Style 3
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0709-B, are constructed from brass and measure 1-1/4 inches in length from under the head. They feature a thread size of 10-32 and a head diameter of 5/8 inch. The screws are RoHS compliant and have a knurl TPI of 30. The product does not have any plating finish. Additional dimensions include a head length of 3/16 inch, a total length of 1-1/4 inches, and a shank diameter of 0.13 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0709-B, are constructed from brass and measure 1-1/4 inches in length from under the head. They feature a thread size of 10-32 and a head diameter of 5/8 inch. The screws are RoHS compliant and have a knurl TPI of 30. The product does not have any plating finish. Additional dimensions include a head length of 3/16 inch, a total length of 1-1/4 inches, and a shank diameter of 0.13 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style3 - 0709-B - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style3
0709-B
Captive Panel Screws Style3 0709-B
Captive Panel Screws - Style 3

Captive Panel Screws - Style 3

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0709-B
Product Name Captive Panel Screws Style3
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827372 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1575 inch (4 mm)
View Details
Captive Screws - PF11-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screws - 12-11017-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Immersion Coating
View Details