RAF Electronic Hardware Captive Panel Screws Style2 0567-SS

Description
Captive Panel Screws - Style 2
Description
Captive Panel Screws - Style 2
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw, part number 47X1898, is a stainless steel fastener designed for secure panel attachment. It features a pan head style with a slotted drive, making it suitable for applications requiring easy installation and removal. The screw has a length of 2 inches and a thread size of 3/8-16, which is compatible with various standard fittings. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its stainless steel construction provides durability and resistance to corrosion, making it ideal for both indoor and outdoor use.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw, part number 47X1898, is a stainless steel fastener designed for secure panel attachment. It features a pan head style with a slotted drive, making it suitable for applications requiring easy installation and removal. The screw has a length of 2 inches and a thread size of 3/8-16, which is compatible with various standard fittings. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its stainless steel construction provides durability and resistance to corrosion, making it ideal for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0567-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0567-SS
Captive Panel Screws Style2 0567-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet
Captive Panel Screw, Ss, 2, 3/8-16; Screw Head Style Raf Electronic Hardware - 47X1898 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 2, 3/8-16; Screw Head Style Raf Electronic Hardware
47X1898
Captive Panel Screw, Ss, 2, 3/8-16; Screw Head Style Raf Electronic Hardware 47X1898
CAPTIVE PANEL SCREW, SS, 2", 3/8-16; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:3/8-16; Screw Length:34.93mm; Fastener Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 2", 3/8-16; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:3/8-16; Screw Length:34.93mm; Fastener Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0567-SS 47X1898
Product Name Captive Panel Screws Style2 Captive Panel Screw, Ss, 2, 3/8-16; Screw Head Style Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details