RAF Electronic Hardware Captive Panel Screws Style2 0448-SS

Description
Captive Panel Screws - Style 2
Description
Captive Panel Screws - Style 2
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screw Style 2, part number 0448-SS, is constructed from stainless steel, ensuring durability and resistance to corrosion. The screw has a length of 7/8", measured from under the head, and features a thread size of 10-32. The head diameter is 3/8", with a knurl TPI of 35. This product is RoHS compliant and has no plating finish. The dimensions include a head length of 7/16", a total length of 1/4", and a shank diameter of 0.13". These specifications make it suitable for applications requiring secure fastening in electronic hardware.

Datasheet Summary
Powered by GS/AI

Captive Panel Screw Style 2, part number 0448-SS, is constructed from stainless steel, ensuring durability and resistance to corrosion. The screw has a length of 7/8", measured from under the head, and features a thread size of 10-32. The head diameter is 3/8", with a knurl TPI of 35. This product is RoHS compliant and has no plating finish. The dimensions include a head length of 7/16", a total length of 1/4", and a shank diameter of 0.13". These specifications make it suitable for applications requiring secure fastening in electronic hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0448-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0448-SS
Captive Panel Screws Style2 0448-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0448-SS
Product Name Captive Panel Screws Style2
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Captive Screws - 09-13-102-14 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details