RAF Electronic Hardware Captive Panel Screws Style2 0434-S

Description
Captive Panel Screws - Style 2
Description
Captive Panel Screws - Style 2
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 2, part number 0434-S, are constructed from steel and have a length of 1-9/16 inches measured from under the head. The screws feature a thread size of 10-24 and a head diameter of 3/8 inch. They are designed with a knurl TPI of 35 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 7/16 inch, a total length of 1-9/16 inches, and a screw diameter of 0.13 inches. These specifications make the screws suitable for applications requiring secure fastening in panel assemblies.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 2, part number 0434-S, are constructed from steel and have a length of 1-9/16 inches measured from under the head. The screws feature a thread size of 10-24 and a head diameter of 3/8 inch. They are designed with a knurl TPI of 35 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 7/16 inch, a total length of 1-9/16 inches, and a screw diameter of 0.13 inches. These specifications make the screws suitable for applications requiring secure fastening in panel assemblies.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0434-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0434-S
Captive Panel Screws Style2 0434-S
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0434-S
Product Name Captive Panel Screws Style2
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0472 inch (0.5000 to 1.2 mm)
Fastener Length 0.3268 inch (8.3 mm)
View Details
Captive Screws - PF11M-M4-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Captive Screws - 09-11-202-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5472 inch (13.9 mm)
Material Steel
View Details