RAF Electronic Hardware Captive Panel Screws Style2 0371-SS

Description
Captive Panel Screws - Style 2
Datasheet
Description
Captive Panel Screws - Style 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0371-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0371-SS
Captive Panel Screws Style2 0371-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware - 27T8457 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware
27T8457
Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware 27T8457
CAPTIVE PANEL SCREW, SS, 4-40, 0.625 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 0.625 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0371-SS 27T8457
Product Name Captive Panel Screws Style2 Captive Panel Screw, Ss, 4-40, 0.625 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 525155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0354 to 0.0787 inch (0.9000 to 2 mm)
Fastener Length 0.5000 inch (12.7 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screws - PF11M-832-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details