RAF Electronic Hardware Captive Panel Screws Style2 0369-SS

Description
Captive Panel Screws - Style 2
Datasheet
Description
Captive Panel Screws - Style 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0369-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0369-SS
Captive Panel Screws Style2 0369-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8455 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8455
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8455
CAPTIVE PANEL SCREW, SS, 4-40, 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0369-SS 27T8455
Product Name Captive Panel Screws Style2 Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screw 4-40 Thread - 8700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details