RAF Electronic Hardware Captive Panel Screw, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware 0235-SS-20

Description
CAPTIVE PANEL SCREW, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:23.812mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Description
CAPTIVE PANEL SCREW, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:23.812mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware - 82Y7887 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware
82Y7887
Captive Panel Screw, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware 82Y7887
CAPTIVE PANEL SCREW, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:23.812mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:23.812mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 82Y7887
Product Name Captive Panel Screw, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827401 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 4-40 Thread - 8707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details
2 suppliers