Captive Panel Screws - Style 1
CAPTIVE PANEL SCREW, SS, 1-5/8", 10-32; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:31.75mm; Fastener Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 0177-SS | 43Y4615 |
| Product Name | Captive Panel Screws Style1 | Captive Panel Screw, Ss, 1-5/8, 10-32; Screw Head Style Raf Electronic Hardware |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |