RAF Electronic Hardware Captive Panel Screws Style1 0108-S

Description
Captive Panel Screws - Style 1
Description
Captive Panel Screws - Style 1
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 1, part number 0108-S, are constructed from steel and feature a length of 27/32" measured from under the head. The screws have a thread size of 6-32 and a head diameter of 5/16". They are designed with a knurl TPI of 35 and do not have any plating finish. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a head length of 3/16", a total length of 27/32", and a shank diameter of 0.095". These specifications make the screws appropriate for applications requiring secure fastening in panel assemblies.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 1, part number 0108-S, are constructed from steel and feature a length of 27/32" measured from under the head. The screws have a thread size of 6-32 and a head diameter of 5/16". They are designed with a knurl TPI of 35 and do not have any plating finish. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions include a head length of 3/16", a total length of 27/32", and a shank diameter of 0.095". These specifications make the screws appropriate for applications requiring secure fastening in panel assemblies.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style1 - 0108-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style1
0108-S
Captive Panel Screws Style1 0108-S
Captive Panel Screws - Style 1

Captive Panel Screws - Style 1

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0108-S
Product Name Captive Panel Screws Style1
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827394 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details