MuxLab, Inc. Adapter, Ac-Dc, 5V, 2.6A; Power Supply Approvals Muxlab 500993

Description
ADAPTER, AC-DC, 5V, 2.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Description
ADAPTER, AC-DC, 5V, 2.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5V, 2.6A; Power Supply Approvals Muxlab - 59AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 2.6A; Power Supply Approvals Muxlab
59AC8479
Adapter, Ac-Dc, 5V, 2.6A; Power Supply Approvals Muxlab 59AC8479
ADAPTER, AC-DC, 5V, 2.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 5V, 2.6A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59AC8479
Product Name Adapter, Ac-Dc, 5V, 2.6A; Power Supply Approvals Muxlab
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers