MuxLab, Inc. Adapter, Ac-Dc, 5V, 1.2A; Power Supply Approvals Muxlab 500992

Description
ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
Datasheet
Description
ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5V, 1.2A; Power Supply Approvals Muxlab - 59AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 1.2A; Power Supply Approvals Muxlab
59AC8478
Adapter, Ac-Dc, 5V, 1.2A; Power Supply Approvals Muxlab 59AC8478
ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:

ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59AC8478
Product Name Adapter, Ac-Dc, 5V, 1.2A; Power Supply Approvals Muxlab
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1391769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type g
View Details