MuxLab, Inc. Stereo Audio-Video Balun Muxlab 500001

Description
STEREO AUDIO-VIDEO BALUN
Description
STEREO AUDIO-VIDEO BALUN
Datasheet
Datasheet Summary
Powered by GS/AI

The Stereo Audio-Video Balun (part number 59AC8222) from MuxLab enables the transmission of a single composite video signal and up to two unbalanced audio signals over unshielded twisted pair (UTP) cable. This product is designed for point-to-point connections and can replace up to three coaxial cables, facilitating a more space-efficient and cost-effective setup using Category 5 twisted pair cable. It supports a maximum distance of 2,200 feet (670 meters) for color video and 3,250 feet (990 meters) for audio when using Cat5e/6 cabling. The balun is compatible with various audio-video devices, including DVD players, VCRs, camcorders, and audio receivers, featuring BNC or RCA connectors. The device operates within a bandwidth of DC to 8 MHz for video and 20 Hz to 20 kHz for audio, with low insertion loss and high common mode rejection. Constructed from fire-retardant plastic, the balun measures 2.40,Äù x 2.25,Äù x 1.00,Äù and weighs 4.25 oz. It is suitable for various applications, including classroom video distribution, commercial audio/video systems, and video conferencing. The product comes with a lifetime warranty.

Datasheet Summary
Powered by GS/AI

The Stereo Audio-Video Balun (part number 59AC8222) from MuxLab enables the transmission of a single composite video signal and up to two unbalanced audio signals over unshielded twisted pair (UTP) cable. This product is designed for point-to-point connections and can replace up to three coaxial cables, facilitating a more space-efficient and cost-effective setup using Category 5 twisted pair cable. It supports a maximum distance of 2,200 feet (670 meters) for color video and 3,250 feet (990 meters) for audio when using Cat5e/6 cabling. The balun is compatible with various audio-video devices, including DVD players, VCRs, camcorders, and audio receivers, featuring BNC or RCA connectors. The device operates within a bandwidth of DC to 8 MHz for video and 20 Hz to 20 kHz for audio, with low insertion loss and high common mode rejection. Constructed from fire-retardant plastic, the balun measures 2.40,Äù x 2.25,Äù x 1.00,Äù and weighs 4.25 oz. It is suitable for various applications, including classroom video distribution, commercial audio/video systems, and video conferencing. The product comes with a lifetime warranty.

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio-Video Balun Muxlab - 59AC8222 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Audio-Video Balun Muxlab
59AC8222
Stereo Audio-Video Balun Muxlab 59AC8222
STEREO AUDIO-VIDEO BALUN

STEREO AUDIO-VIDEO BALUN

Supplier's Site Datasheet
Connector/Terminal/Pin - 109687407 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109687407
Connector/Terminal/Pin 109687407
STEREO AUDIO-VIDEO BALUN. FREE 2 YEAR RADWELL WARRANTY

STEREO AUDIO-VIDEO BALUN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 59AC8222 109687407
Product Name Stereo Audio-Video Balun Muxlab Connector/Terminal/Pin
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details