Murrplastik Systemtechnik GmbH Pillow Block/Bearing Housing 83692658

Description
R-TEC BOX EW/EWX56, BLACK, POLYPROPYLENE AND FIBER GLASS, 30% WITH BRASS INSERTS, -40 - 284F, 600MM SPRING EXTENSION, RATED FOR 200N, UV RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
R-TEC BOX EW/EWX56, BLACK, POLYPROPYLENE AND FIBER GLASS, 30% WITH BRASS INSERTS, -40 - 284F, 600MM SPRING EXTENSION, RATED FOR 200N, UV RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 58449224 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
58449224
Pillow Block/Bearing Housing 58449224
R-TEC BOX EW/EWX56, BLACK, POLYPROPYLENE AND FIBER GLASS, 30% WITH BRASS INSERTS, -40 - 284F, 600MM SPRING EXTENSION, RATED FOR 200N, UV RESISTANT. FREE 2 YEAR RADWELL WARRANTY

R-TEC BOX EW/EWX56, BLACK, POLYPROPYLENE AND FIBER GLASS, 30% WITH BRASS INSERTS, -40 - 284F, 600MM SPRING EXTENSION, RATED FOR 200N, UV RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 58449224
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details