Murrplastik Systems, Inc. Cable Supports and Fasteners 87705012

Description
Cable Support Black Free Hanging (In-Line)
Request a Quote Datasheet
Description
Cable Support Black Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 2160-87705012-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
2160-87705012-ND
Cable Supports and Fasteners 2160-87705012-ND
Cable Support Black Free Hanging (In-Line)

Cable Support Black Free Hanging (In-Line)

Buy Now Datasheet
MUPL Strain Relief Mounting Plates - 87705012 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Strain Relief Mounting Plates
87705012
MUPL Strain Relief Mounting Plates 87705012
ZL-fix W-35 strain relief, hook and

ZL-fix W-35 strain relief, hook and

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Wire and Cable Clips Strain Reliefs
Product Number 2160-87705012-ND 87705012
Product Name Cable Supports and Fasteners MUPL Strain Relief Mounting Plates
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details