Murrplastik Systems, Inc. Cable Supports and Fasteners 87705010

Description
Cable Support Black Free Hanging (In-Line)
Request a Quote Datasheet
Description
Cable Support Black Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 2160-87705010-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
2160-87705010-ND
Cable Supports and Fasteners 2160-87705010-ND
Cable Support Black Free Hanging (In-Line)

Cable Support Black Free Hanging (In-Line)

Buy Now Datasheet
MUPL Strain Relief Mounting Plates - 87705010 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Strain Relief Mounting Plates
87705010
MUPL Strain Relief Mounting Plates 87705010
ZL-fix W-25 strain relief, hook and

ZL-fix W-25 strain relief, hook and

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Wire and Cable Clips Strain Reliefs
Product Number 2160-87705010-ND 87705010
Product Name Cable Supports and Fasteners MUPL Strain Relief Mounting Plates
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200730-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.73 inch (44.04 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details