Murrplastik Systems, Inc. Bushings, Grommets 87663032

Description
"Rectangular - 7.559"" L x 2.441"" W (192.00mm x 62.00mm) Grommet, Entry Plate 0.157"" ~ 0.315"" (4.00mm ~ 8.00mm) Black"
Request a Quote
Description
"Rectangular - 7.559"" L x 2.441"" W (192.00mm x 62.00mm) Grommet, Entry Plate 0.157"" ~ 0.315"" (4.00mm ~ 8.00mm) Black"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87663032-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87663032-ND
Bushings, Grommets 2160-87663032-ND
"Rectangular - 7.559"" L x 2.441"" W (192.00mm x 62.00mm) Grommet, Entry Plate 0.157"" ~ 0.315"" (4.00mm ~ 8.00mm) Black"

"Rectangular - 7.559"" L x 2.441"" W (192.00mm x 62.00mm) Grommet, Entry Plate 0.157"" ~ 0.315"" (4.00mm ~ 8.00mm) Black"

Buy Now

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87663032-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details