Murrplastik Systems, Inc. Bushings, Grommets 87303042

Description
KDP/Z 24/30, VE 50: BLACK-KDP/Z
Request a Quote Datasheet
Description
KDP/Z 24/30, VE 50: BLACK-KDP/Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87303042-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87303042-ND
Bushings, Grommets 2160-87303042-ND
KDP/Z 24/30, VE 50: BLACK-KDP/Z

KDP/Z 24/30, VE 50: BLACK-KDP/Z

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87303042-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Cable Grommets - 1366963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2362 inch (6 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details