Murrplastik Systems, Inc. Bushings, Grommets 87303032

Description
KDP/Z 24/23, VE 50: BLACK-KDP/Z
Request a Quote Datasheet
Description
KDP/Z 24/23, VE 50: BLACK-KDP/Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87303032-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87303032-ND
Bushings, Grommets 2160-87303032-ND
KDP/Z 24/23, VE 50: BLACK-KDP/Z

KDP/Z 24/23, VE 50: BLACK-KDP/Z

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87303032-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details