Murrplastik Systems, Inc. MUPL Strain Relief Mounting Plates 87201018

Description
KAF 140 Strain Relief 140mm long
Description
KAF 140 Strain Relief 140mm long

Suppliers

Company
Product
Description
Supplier Links
MUPL Strain Relief Mounting Plates - 87201018 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Strain Relief Mounting Plates
87201018
MUPL Strain Relief Mounting Plates 87201018
KAF 140 Strain Relief 140mm long

KAF 140 Strain Relief 140mm long

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Strain Reliefs
Product Number 87201018
Product Name MUPL Strain Relief Mounting Plates
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in./7; 24 mm; 88mm; 21.2 mm; Polyamide 6; Neoprene - 70074535 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Length 2.85 inch (72.42 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details