Murrplastik Systems, Inc. Bushings, Grommets 87171027

Description
"Rectangular - 5.748"" L x 3.543"" W (146.00mm x 90.00mm) Grommet, Entry Plate"
Request a Quote Datasheet
Description
"Rectangular - 5.748"" L x 3.543"" W (146.00mm x 90.00mm) Grommet, Entry Plate"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87171027-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87171027-ND
Bushings, Grommets 2160-87171027-ND
"Rectangular - 5.748"" L x 3.543"" W (146.00mm x 90.00mm) Grommet, Entry Plate"

"Rectangular - 5.748"" L x 3.543"" W (146.00mm x 90.00mm) Grommet, Entry Plate"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87171027-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details