Murrplastik Systems, Inc. Bushings, Grommets 87121952

Description
KDT/ZE+ 28-EMC: BLACK
Request a Quote Datasheet
Description
KDT/ZE+ 28-EMC: BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121952-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121952-ND
Bushings, Grommets 2160-87121952-ND
KDT/ZE+ 28-EMC: BLACK

KDT/ZE+ 28-EMC: BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87121952-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details