Murrplastik Systems, Inc. Bushings, Grommets 87121920

Description
KDT/ZE+ 12-EMC: BLACK
Request a Quote Datasheet
Description
KDT/ZE+ 12-EMC: BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121920-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121920-ND
Bushings, Grommets 2160-87121920-ND
KDT/ZE+ 12-EMC: BLACK

KDT/ZE+ 12-EMC: BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87121920-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details