MURRPLASTIK SYSTEMS, INC.
87121912 -- BUSHINGS, GROMMETS
Murrplastik Systems, Inc.
Bushings, Grommets
87121912
Description
KDT/ZE+ 08-EMC: BLACK
Request a Quote
Email Supplier
Datasheet
Description
KDT/ZE+ 08-EMC: BLACK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
2160-87121912-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Groove Width
0.0787 inch (2 mm)
Material
Plastic; Other; Polyethylene
View Details