Murrplastik Systems, Inc. Bushings, Grommets 87121810

Description
KDL/E+ 24/4-EMC: CHROME
Request a Quote Datasheet
Description
KDL/E+ 24/4-EMC: CHROME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121810-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121810-ND
Bushings, Grommets 2160-87121810-ND
KDL/E+ 24/4-EMC: CHROME

KDL/E+ 24/4-EMC: CHROME

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87121810-ND
Product Name Bushings, Grommets
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details