Murrplastik Systems, Inc. Cable and Hose Carriers, Drag Chains 0101-22-031-048-0-0-990

Description
MP10.1 CABLE CARRIER 10HX31WX990
Datasheet
Description
MP10.1 CABLE CARRIER 10HX31WX990
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 0101-22-031-048-0-0-990 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
0101-22-031-048-0-0-990
Cable and Hose Carriers, Drag Chains 0101-22-031-048-0-0-990
MP10.1 CABLE CARRIER 10HX31WX990

MP10.1 CABLE CARRIER 10HX31WX990

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 0101-22-031-048-0-0-990
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Drop Forged Rivetless Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Tensile Strength 24728 to 187034 lbs (11215 to 84822 kg)
# of Strands Single
View Details
Roller Chains - 6152747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
ASME / ANSI Standard Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details