Murray Feiss Lighting Light Floor Lamp FL6237ANB

Description
Total Height: 65'' Supplied with 72'' of wire Base: Diameter: 12 3/4'' Finish: Antique Brown
Description
Total Height: 65'' Supplied with 72'' of wire Base: Diameter: 12 3/4'' Finish: Antique Brown

Suppliers

Company
Product
Description
Supplier Links
Light Floor Lamp - FL6237ANB - Murray Feiss Lighting
Bronx, NY, USA
Light Floor Lamp
FL6237ANB
Light Floor Lamp FL6237ANB
Total Height: 65'' Supplied with 72'' of wire Base: Diameter: 12 3/4'' Finish: Antique Brown

Total Height: 65'' Supplied with 72'' of wire Base: Diameter: 12 3/4''
Finish: Antique Brown

Supplier's Site

Technical Specifications

  Murray Feiss Lighting
Product Category Lighting Fixtures
Product Number FL6237ANB
Product Name Light Floor Lamp
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details