Murray Feiss Lighting Light Floor Lamp FL6205ASTB

Description
Total Height: 64'' Supplied with 72'' of wire Base: Diameter: 12'' Finish: Astral Bronze
Description
Total Height: 64'' Supplied with 72'' of wire Base: Diameter: 12'' Finish: Astral Bronze

Suppliers

Company
Product
Description
Supplier Links
Light Floor Lamp - FL6205ASTB - Murray Feiss Lighting
Bronx, NY, USA
Light Floor Lamp
FL6205ASTB
Light Floor Lamp FL6205ASTB
Total Height: 64'' Supplied with 72'' of wire Base: Diameter: 12'' Finish: Astral Bronze

Total Height: 64'' Supplied with 72'' of wire Base: Diameter: 12''
Finish: Astral Bronze

Supplier's Site

Technical Specifications

  Murray Feiss Lighting
Product Category Lighting Fixtures
Product Number FL6205ASTB
Product Name Light Floor Lamp
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details