Murray Feiss Lighting Light Buffet Lamp 10008ASLF

Description
Total Height: 38 1/4'' Supplied with 72'' of wire Base: Diameter: 6 3/4'' Finish: Antique Silver Leaf
Description
Total Height: 38 1/4'' Supplied with 72'' of wire Base: Diameter: 6 3/4'' Finish: Antique Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
Light Buffet Lamp - 10008ASLF - Murray Feiss Lighting
Bronx, NY, USA
Light Buffet Lamp
10008ASLF
Light Buffet Lamp 10008ASLF
Total Height: 38 1/4'' Supplied with 72'' of wire Base: Diameter: 6 3/4'' Finish: Antique Silver Leaf

Total Height: 38 1/4'' Supplied with 72'' of wire Base: Diameter: 6 3/4''
Finish: Antique Silver Leaf

Supplier's Site

Technical Specifications

  Murray Feiss Lighting
Product Category Lighting Fixtures
Product Number 10008ASLF
Product Name Light Buffet Lamp
Lamp Base 1 medium 3-Way 30w Max.
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details