Murphy & Read Spring Manufacturing Co. Extension Springs (Standard) MXS13502SS

Description
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.
Description
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Suppliers

Company
Product
Description
Supplier Links
Extension Springs (Standard) - MXS13502SS - Murphy & Read Spring Manufacturing Co.
Palmyra, NJ, USA
Extension Springs (Standard)
MXS13502SS
Extension Springs (Standard) MXS13502SS
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Supplier's Site

Technical Specifications

  Murphy & Read Spring Manufacturing Co.
Product Category Extension Springs
Product Number MXS13502SS
Product Name Extension Springs (Standard)
Material Stainless steel
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.1150 inch (2.92 mm)
Free Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.5mm Outside diameter, 55mm Free Length Helical Extension Spring - S78ESYM125160055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.4921 inch (12.5 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Springs - 821403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1417 inch (3.6 mm)
Wire Diameter 0.0157 inch (0.4000 mm)
Free Length 1.3 inch (32.9 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Spring - LE 018A 001M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details