Murphy & Read Spring Manufacturing Co. Extension Springs (Standard) MXQ12504MW

Description
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.
Description
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Suppliers

Company
Product
Description
Supplier Links
Extension Springs (Standard) - MXQ12504MW - Murphy & Read Spring Manufacturing Co.
Palmyra, NJ, USA
Extension Springs (Standard)
MXQ12504MW
Extension Springs (Standard) MXQ12504MW
Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Extension springs supply a force by extending or pulling on them.  Typically they are cylindrical helical springs made out round wire and have either machine loops or cross center loops.  However they can be made conical, oval, barrel or virtually any other shape.  The ends can be plane, extended, square or anything else you can imagine. Our stock extension springs have outside diameters ranging .063"-1.25" and Free Length From .250" - 7.50". The loops are either cross center or machine. If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Supplier's Site

Technical Specifications

  Murphy & Read Spring Manufacturing Co.
Product Category Extension Springs
Product Number MXQ12504MW
Product Name Extension Springs (Standard)
Material Alloy steel (music wire)
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.0550 inch (1.4 mm)
Free Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
Free Length 0.9843 inch (25 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Spring, Regular - 207 - Century Spring Corp.
Specs
Material Other
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0410 inch (1.04 mm)
View Details