Murata Electronics Ceramic Capacitors ZRB18AR6YA475ME05L

Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16646-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16646-2-ND
Ceramic Capacitors 490-16646-2-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16646-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16646-1-ND
Ceramic Capacitors 490-16646-1-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16646-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16646-6-ND
Ceramic Capacitors 490-16646-6-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - ZRB18AR6YA475ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR6YA475ME05L
Ceramic Capacitors ZRB18AR6YA475ME05L
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0603; Capacitance Murata - 94AC9521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0603; Capacitance Murata
94AC9521
Cap, 4.7Uf, 35V, Mlcc, 0603; Capacitance Murata 94AC9521
CAP, 4.7UF, 35V, MLCC, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7UF, 35V, MLCC, 0603; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH6316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH6316
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH6316
CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16646-2-ND 490-16646-6-ND ZRB18AR6YA475ME05L 94AC9521 92AH6316
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 35V, Mlcc, 0603; Capacitance Murata Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details