Murata Electronics Ceramic Capacitors ZRB18AR61E106KE01L

Description
CAP CER 10UF 25V X5R 0603
Request a Quote Datasheet
Description
CAP CER 10UF 25V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-ZRB18AR61E106KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-ZRB18AR61E106KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-ZRB18AR61E106KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-ZRB18AR61E106KE01LTR-ND 490-ZRB18AR61E106KE01LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details