Murata Power Solutions Ceramic Capacitors - ZRB18AR60J226ME01L ZRB18AR60J226ME01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850591-ZRB18AR60J226 ME01L Series: ZRB Features: 22 µF Ceramic Capacitor Package: Reel - TR Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10988-2, 490-10988-1, 490-10988-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850591-ZRB18AR60J226 ME01L Series: ZRB Features: 22 µF Ceramic Capacitor Package: Reel - TR Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10988-2, 490-10988-1, 490-10988-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ZRB18AR60J226ME01L - 850591-ZRB18AR60J226ME01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRB18AR60J226ME01L
850591-ZRB18AR60J226ME01L
Ceramic Capacitors - ZRB18AR60J226ME01L 850591-ZRB18AR60J226ME01L
Manufacturer: Murata Electronics North America Win Source Part Number: 850591-ZRB18AR60J226 ME01L Series: ZRB Features: 22 µF Ceramic Capacitor Package: Reel - TR Family Name: ZRB18AR6 Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10988-2, 490-10988-1, 490-10988-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 850591-ZRB18AR60J226ME01L
Series: ZRB
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Family Name: ZRB18AR6
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10988-2, 490-10988-1, 490-10988-6

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-ZRB18AR60J226ME01L
22UF 6.3V Capacitor 60-ZRB18AR60J226ME01L
CAP CER 22UF 6.3V X5R 0603 Product overview: ZRB18AR60J226ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR60J226ME01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: ZRB18AR60J226ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AR60J226ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10988-2-ND
Ceramic Capacitors 490-10988-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10988-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10988-6-ND
Ceramic Capacitors 490-10988-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10988-1-ND
Ceramic Capacitors 490-10988-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
ZRB18AR60J226ME01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT ZRB18AR60J226ME01L
6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata - 03AC4784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata
03AC4784
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata 03AC4784
CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Zra Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata - 42Y1214 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Zra Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata
42Y1214
Multilayer Ceramic Capacitor, Zra Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata 42Y1214
Multilayer Ceramic Capacitor, ZRA Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ZRA Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - ZRB18AR60J226ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AR60J226ME01L
Ceramic Capacitors ZRB18AR60J226ME01L
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850591-ZRB18AR60J226ME01L 60-ZRB18AR60J226ME01L 490-10988-2-ND 490-10988-6-ND ZRB18AR60J226ME01L 03AC4784 42Y1214 ZRB18AR60J226ME01L
Product Name Ceramic Capacitors - ZRB18AR60J226ME01L 22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata Multilayer Ceramic Capacitor, Zra Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details