Murata Electronics Ceramic Capacitors ZRB18AC81A106KE01L

Description
10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10985-2-ND
Ceramic Capacitors 490-10985-2-ND
10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10985-1-ND
Ceramic Capacitors 490-10985-1-ND
10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10985-6-ND
Ceramic Capacitors 490-10985-6-ND
10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-ZRB18AC81A106KE01L
10UF 10V Capacitor 60-ZRB18AC81A106KE01L
CAP CER 10UF 10V X6S 0603 Product overview: ZRB18AC81A106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AC81A106KE01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X6S 0603 Product overview: ZRB18AC81A106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB18AC81A106KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Murata - 94AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Murata
94AC9518
Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Murata 94AC9518
CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH6313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH6313
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH6313
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - ZRB18AC81A106KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB18AC81A106KE01L
Ceramic Capacitors ZRB18AC81A106KE01L
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10985-2-ND 490-10985-6-ND 60-ZRB18AC81A106KE01L 94AC9518 92AH6313 ZRB18AC81A106KE01L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Cap, 10Uf, 10V, Mlcc, 0603; Capacitance Murata Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details