Murata Power Solutions 25 V Capacitor ZRA21MR61E106KE11L

Description
Multilayer Ceramic Capacitor, ZRA Series, 10 F, 10%, B, 25 V, 0805 [2012 Metric] Product overview: ZRA21MR61E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRA21MR61E106KE11 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitor, ZRA Series, 10 F, 10%, B, 25 V, 0805 [2012 Metric] Product overview: ZRA21MR61E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRA21MR61E106KE11 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Multilayer Ceramic Capacitor, ZRA Series, 10 F, 10%, B, 25 V, 0805 [2012 Metric] Product overview: ZRA21MR61E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRA21MR61E106KE11 L can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, ZRA Series, 10 F, 10%, B, 25 V, 0805 [2012 Metric] Product overview: ZRA21MR61E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRA21MR61E106KE11L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ZRA21MR61E106KE11L - 991092-ZRA21MR61E106KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRA21MR61E106KE11L
991092-ZRA21MR61E106KE11L
Ceramic Capacitors - ZRA21MR61E106KE11L 991092-ZRA21MR61E106KE11L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991092-ZRA21MR61E106 KE11L Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991092-ZRA21MR61E106KE11L
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ZRA21MR61E106KE11L 991092-ZRA21MR61E106KE11L
Product Name 25 V Capacitor Ceramic Capacitors - ZRA21MR61E106KE11L
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details