ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 22µF
Voltage = 10V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 2.4 x 1.65 x 1.15mm
Length = 2.4mm
Depth = 1.65mm
Height = 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.
ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 22µF
Voltage = 10V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 2.4 x 1.65 x 1.15mm
Length = 2.4mm
Depth = 1.65mm
Height = 1.15mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8464758P |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; X5R |